Banana Plug Connector Standard Banana Red
BANANA PLUG, 20A, CAGE CLAMP; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:42V; Contact Plating:-; Connector Colour:Red; Contact Material:-; Contact Termination Type:Clamp; Product Range:215 Series RoHS Compliant: Yes
BANANA PLUG; FOR SOCKET 4 MM ; 2
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2946-215-212-ND | 2407742 | 04M4710 | 215-212 |
| Product Name | Jacks, Plugs | Banana Connectors | Banana Plug, 20A, Cage Clamp; Gender Wago | Jacks, Plugs |
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug |
| Mounting | Free Hanging (In-Line) | Cable Mount | Free Hanging (In-Line) | |
| Contact Size (AWG) | 14 to 28 AWG | 14 to 28 AWG |