3-conductor through terminal block; with lever and push-button; 16 mm²; with test port; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 16,00 mm²; gray
3-CONDUCTOR THROUGH TERMINAL BLO
3-CONDUCTOR THROUGH TERMINAL B
| WAGO | DigiKey | Heilind Electronics, Inc. | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2116-5301 | 2946-2116-5301-ND | 2116-5301 | 1849804 |
| Product Name | Through terminal block | Terminal Blocks - Din Rail, Channel | 3-CONDUCTOR THROUGH TERMINAL B | DIN Rail Terminal Blocks |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | |||
| Termination Options | Push-in CAGE CLAMP ® | Spring Clamp | Clamp | |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | |||
| Voltage Rating | 550 volts | 600 volts | ||
| Current Rating | 76 amps |