2-conductor ground terminal block; with lever and push-button; 10 mm²; with test port; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 10,00 mm²; green-yellow
2-CONDUCTOR GROUND TERMINAL BLOC
WAGO 2110-5207 Earth Terminal Block
WAGO 2110-5207 Earth Terminal Block
TERMINAL BLOCK, DIN RAIL, 2POS, 20-6AWG; No. of Positions:2Positions
| WAGO | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2110-5207 | 2946-2110-5207-ND | 2788405 | 51AH5118 |
| Product Name | Ground terminal block | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | Terminal Block, Din Rail, 2Pos, 20-6Awg; No. Of Positions Wago |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | |||
| Termination Options | Push-in CAGE CLAMP ® | Spring Clamp | ||
| Operating Temperature | -60 to 105 C (-76 to 221 F) | -60 C (-76 F) | ||
| Terminal Block Type | Ground Circuit Terminal | Single Feed Through | ||
| North American | 6 to 20 AWG | 8 AWG | 20 to 6 AWG |