WAGO Fuse terminal block 2002-1611/1000-542

Description
2-conductor fuse terminal block; with pivoting fuse holder; with end plate; for 5 x 20 mm miniature metric fuse; with blown fuse indication by LED; 30 - 65 V; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
2-conductor fuse terminal block; with pivoting fuse holder; with end plate; for 5 x 20 mm miniature metric fuse; with blown fuse indication by LED; 30 - 65 V; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse terminal block - 2002-1611/1000-542 - WAGO
Germantown, WI, United States
Fuse terminal block
2002-1611/1000-542
Fuse terminal block 2002-1611/1000-542
2-conductor fuse terminal block; with pivoting fuse holder; with end plate; for 5 x 20 mm miniature metric fuse; with blown fuse indication by LED; 30 - 65 V; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

2-conductor fuse terminal block; with pivoting fuse holder; with end plate; for 5 x 20 mm miniature metric fuse; with blown fuse indication by LED; 30 - 65 V; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 2788157 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2788157
DIN Rail Terminal Blocks 2788157
WAGO 2002-1611/1000-542

WAGO 2002-1611/1000-542

Supplier's Site
DIN Rail Terminal Blocks - 2788156 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2788156
DIN Rail Terminal Blocks 2788156
WAGO 2002-1611/1000-542

WAGO 2002-1611/1000-542

Supplier's Site
Terminal Blocks - Din Rail, Channel - 2946-2002-1611/1000-542-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2002-1611/1000-542-ND
Terminal Blocks - Din Rail, Channel 2946-2002-1611/1000-542-ND
2-CONDUCTOR FUSE TERMINAL BLOCK;

2-CONDUCTOR FUSE TERMINAL BLOCK;

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 18921152 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
18921152
Terminal Blk/Strip Wiring Dev 18921152
2-CONDUCTOR FUSE TERMINAL BLOCK, WITH PIVOTING FUSE HOLDER, WITH END PLATE, FOR 5 X 20 MM MINIATURE METRIC FUSE, WITH BLOWN FUSE INDICATION BY LED, 30 - 65 V, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 2.5 MM, PUSH-IN CAGE CLAMP , 2.50 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

2-CONDUCTOR FUSE TERMINAL BLOCK, WITH PIVOTING FUSE HOLDER, WITH END PLATE, FOR 5 X 20 MM MINIATURE METRIC FUSE, WITH BLOWN FUSE INDICATION BY LED, 30 - 65 V, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 2.5 MM, PUSH-IN CAGE CLAMP , 2.50 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Block, Fused, 22-12Awg, 5X20Mm; No. Of Positions Wago - 62R9552 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fused, 22-12Awg, 5X20Mm; No. Of Positions Wago
62R9552
Terminal Block, Fused, 22-12Awg, 5X20Mm; No. Of Positions Wago 62R9552
TERMINAL BLOCK, FUSED, 22-12AWG, 5X20MM; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:6.3A; Rated Voltage:250V; Colour:Gray RoHS Compliant: Yes

TERMINAL BLOCK, FUSED, 22-12AWG, 5X20MM; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:6.3A; Rated Voltage:250V; Colour:Gray RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO RS Components, Ltd. DigiKey Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2002-1611/1000-542 2788157 2946-2002-1611/1000-542-ND 18921152 62R9552
Product Name Fuse terminal block DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Blk/Strip Wiring Dev Terminal Block, Fused, 22-12Awg, 5X20Mm; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -35 to 70 C (-31 to 158 F)
Terminal Block Type Fuse Holder or Fuse Block Single Feed Through Fuse Holder or Fuse Block
Voltage Rating 48 volts 65 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Din Rail, Channel - 2946-2002-6407-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Single Feed Through
North American 12 to 22 AWG
View Details
2 suppliers
Fuse terminal block - 2002-1911/1000-836 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Disconnect terminal block for test and measurement - 2002-1971/401-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6641-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers