WAGO Through terminal block 2110-5201

Description
2-conductor through terminal block; with lever and push-button; 10 mm²; with test port; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 10,00 mm²; gray
Request a Quote Datasheet
Description
2-conductor through terminal block; with lever and push-button; 10 mm²; with test port; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 10,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 2110-5201 - WAGO
Germantown, WI, United States
Through terminal block
2110-5201
Through terminal block 2110-5201
2-conductor through terminal block; with lever and push-button; 10 mm²; with test port; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 10,00 mm²; gray

2-conductor through terminal block; with lever and push-button; 10 mm²; with test port; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 10,00 mm²; gray

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 2788400 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2788400
DIN Rail Terminal Blocks 2788400
WAGO 2110-5201 DIN Rail Terminal Block

WAGO 2110-5201 DIN Rail Terminal Block

Supplier's Site
DIN Rail Terminal Blocks - 2788401 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2788401
DIN Rail Terminal Blocks 2788401
WAGO 2110-5201 DIN Rail Terminal Block

WAGO 2110-5201 DIN Rail Terminal Block

Supplier's Site
Terminal Blocks - Din Rail, Channel - 2946-2110-5201-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2110-5201-ND
Terminal Blocks - Din Rail, Channel 2946-2110-5201-ND
2-CONDUCTOR THROUGH TERMINAL BLO

2-CONDUCTOR THROUGH TERMINAL BLO

Buy Now Datasheet
Terminal Block, Din Rail, 2Pos, 20-6Awg; No. Of Positions Wago - 51AH5116 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 20-6Awg; No. Of Positions Wago
51AH5116
Terminal Block, Din Rail, 2Pos, 20-6Awg; No. Of Positions Wago 51AH5116
TERMINAL BLOCK, DIN RAIL, 2POS, 20-6AWG; No. of Positions:2Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:10mm²; Wire Connection Method:Push In Lock; Rated Current:57A; Rated Voltage:800V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 20-6AWG; No. of Positions:2Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:10mm²; Wire Connection Method:Push In Lock; Rated Current:57A; Rated Voltage:800V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2110-5201 2788400 2946-2110-5201-ND 51AH5116
Product Name Through terminal block DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 2Pos, 20-6Awg; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 550 volts 600 volts 800 volts
Current Rating 57 amps 57 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse terminal block - 2002-1812/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Through terminal block - 2000-1203 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Actuator terminal block - 2000-5310/102-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers