WAGO Through terminal block 2102-5201

Description
2-conductor through terminal block; with lever and push-button; 2.5 mm²; with test port; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
2-conductor through terminal block; with lever and push-button; 2.5 mm²; with test port; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 2102-5201 - WAGO
Germantown, WI, United States
Through terminal block
2102-5201
Through terminal block 2102-5201
2-conductor through terminal block; with lever and push-button; 2.5 mm²; with test port; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; gray

2-conductor through terminal block; with lever and push-button; 2.5 mm²; with test port; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-2102-5201-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2102-5201-ND
Terminal Blocks - Din Rail, Channel 2946-2102-5201-ND
2-CONDUCTOR THROUGH TERMINAL BLO

2-CONDUCTOR THROUGH TERMINAL BLO

Buy Now Datasheet
2-CONDUCTOR THROUGH TERMINAL B - 2102-5201 - Heilind Electronics, Inc.
Wilmington, MA, United States
2-CONDUCTOR THROUGH TERMINAL B
2102-5201
2-CONDUCTOR THROUGH TERMINAL B 2102-5201
2-CONDUCTOR THROUGH TERMINAL B

2-CONDUCTOR THROUGH TERMINAL B

Buy Now
Terminal Block, Din Rail, 2Pos, 2.5Mm2; No. Of Positions Wago - 07AH1582 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 2.5Mm2; No. Of Positions Wago
07AH1582
Terminal Block, Din Rail, 2Pos, 2.5Mm2; No. Of Positions Wago 07AH1582
TERMINAL BLOCK, DIN RAIL, 2POS, 2.5MM2; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 2.5MM2; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 107801434 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
107801434
Terminal Blk/Strip Wiring Dev 107801434
2-CONDUCTOR THROUGH TERMINAL BLOCK, WITH LEVER AND PUSH-BUTTON, 2.5 MM², WITH TEST PORT, SIDE AND CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, PUSH-IN CAGE CLAMP®, 2,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

2-CONDUCTOR THROUGH TERMINAL BLOCK, WITH LEVER AND PUSH-BUTTON, 2.5 MM², WITH TEST PORT, SIDE AND CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, PUSH-IN CAGE CLAMP®, 2,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2102-5201 2946-2102-5201-ND 2102-5201 07AH1582 107801434
Product Name Through terminal block Terminal Blocks - Din Rail, Channel 2-CONDUCTOR THROUGH TERMINAL B Terminal Block, Din Rail, 2Pos, 2.5Mm2; No. Of Positions Wago Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp; Insulation Displacement
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 550 volts 600 volts 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Terminal Blocks - 2787719 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
2 suppliers
Double-deck terminal block - Shield terminal block - Through terminal block - 2002-2218 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Fuse terminal block - 2002-1911/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers