WAGO Female connector/socket 2092-3123

Description
1-conductor female connector; push-button; Push-in CAGE CLAMP®; 2.5 mm²; Pin spacing 7.5 mm; 3-pole; 2,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor female connector; push-button; Push-in CAGE CLAMP®; 2.5 mm²; Pin spacing 7.5 mm; 3-pole; 2,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 2092-3123 - WAGO
Germantown, WI, United States
Female connector/socket
2092-3123
Female connector/socket 2092-3123
1-conductor female connector; push-button; Push-in CAGE CLAMP®; 2.5 mm²; Pin spacing 7.5 mm; 3-pole; 2,50 mm²; light gray

1-conductor female connector; push-button; Push-in CAGE CLAMP®; 2.5 mm²; Pin spacing 7.5 mm; 3-pole; 2,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-2092-3123-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-2092-3123-ND
Headers, Plugs and Sockets 2946-2092-3123-ND
"3 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

"3 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
1-Conductor Female Plug; 2.5 Mm ; Pin Spacing 7.5 Mm; 3-Pole; 2,50 Mm ; Light Gray Wago - 54W3888 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Female Plug; 2.5 Mm ; Pin Spacing 7.5 Mm; 3-Pole; 2,50 Mm ; Light Gray Wago
54W3888
1-Conductor Female Plug; 2.5 Mm ; Pin Spacing 7.5 Mm; 3-Pole; 2,50 Mm ; Light Gray Wago 54W3888
1-conductor female plug; 2.5 mm ; Pin spacing 7.5 mm; 3-pole; 2,50 mm ; light gray

1-conductor female plug; 2.5 mm ; Pin spacing 7.5 mm; 3-pole; 2,50 mm ; light gray

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2092-3123 2946-2092-3123-ND 54W3888
Product Name Female connector/socket Headers, Plugs and Sockets 1-Conductor Female Plug; 2.5 Mm ; Pin Spacing 7.5 Mm; 3-Pole; 2,50 Mm ; Light Gray Wago
Termination Push-button
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1802-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2201/352-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-1206-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2217-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers