TE Connectivity Power Line Filter, 3 Phase, 100A, 440Vac; Filter Applications Corcom Te Connectivity 100KEVD10ABSW

Description
POWER LINE FILTER, 3 PHASE, 100A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:100A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 3 PHASE, 100A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:100A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 3 Phase, 100A, 440Vac; Filter Applications Corcom Te Connectivity - 82AH4186 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 100A, 440Vac; Filter Applications Corcom Te Connectivity
82AH4186
Power Line Filter, 3 Phase, 100A, 440Vac; Filter Applications Corcom Te Connectivity 82AH4186
POWER LINE FILTER, 3 PHASE, 100A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:100A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 100A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:100A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 82AH4186
Product Name Power Line Filter, 3 Phase, 100A, 440Vac; Filter Applications Corcom Te Connectivity
Terminal Block Type Power Distribution Blocks
Unlock Full Specs
to access all available technical data