WAGO Terminal Block Marker Strips 209-635

Description
Connector Label, Snap In For 5mm Wide Terminal Blocks
Request a Quote Datasheet
Description
Connector Label, Snap In For 5mm Wide Terminal Blocks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Marker Strips - 2946-209-635-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Marker Strips
2946-209-635-ND
Terminal Block Marker Strips 2946-209-635-ND
Connector Label, Snap In For 5mm Wide Terminal Blocks

Connector Label, Snap In For 5mm Wide Terminal Blocks

Buy Now Datasheet
Wsb Marking Card; As Card; Marked; 35 / 36 (50 Each); Not Stretchable; Vertical Marking; Snap-On Type; White Wago - 76R2237 - Newark, An Avnet Company
Chicago, IL, United States
Wsb Marking Card; As Card; Marked; 35 / 36 (50 Each); Not Stretchable; Vertical Marking; Snap-On Type; White Wago
76R2237
Wsb Marking Card; As Card; Marked; 35 / 36 (50 Each); Not Stretchable; Vertical Marking; Snap-On Type; White Wago 76R2237
WSB marking card; as card; MARKED; 35 / 36 (50 each); not stretchable; Vertical marking; snap-on type; white

WSB marking card; as card; MARKED; 35 / 36 (50 each); not stretchable; Vertical marking; snap-on type; white

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2946-209-635-ND 76R2237
Product Name Terminal Block Marker Strips Wsb Marking Card; As Card; Marked; 35 / 36 (50 Each); Not Stretchable; Vertical Marking; Snap-On Type; White Wago
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straight Solder Type Connector - 83808-F2P50 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
RJ45 For 4 Pair Cables Plug w/ATUM Strain Relief (Cat 6a) fits Amphenol (RJF) Ruggedized Backshell - 111177 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details