LEMO USA, Inc. Connectors, Interconnects - Circular Connectors CLB.012.GLLG

Description
Circular Push Pull Connectors Fixed Rece
Request a Quote Datasheet
Description
Circular Push Pull Connectors Fixed Rece
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CLB.012.GLLG - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circular Push Pull Connectors Fixed Rece

Circular Push Pull Connectors Fixed Rece

Buy Now
Connectors, Interconnects - Circular Connectors - 1109783-CLB.012.GLLG - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1109783-CLB.012.GLLG
Connectors, Interconnects - Circular Connectors 1109783-CLB.012.GLLG
Win Source Part Number: 1109783-CLB.012.GLLG Category: Connectors, Interconnects>Circul ar Connectors Series: 2P Number of Positions: 5 (4 + 1 Fluidic) Color: Gray Connector Type: Receptacle, Female Sockets Termination: Solder Cup Fastening Type: Push-Pull, Detent Lock Package: Bulk Ingress Protection: IP50 - Dust Protected Shielding: Unshielded Applications: Automotive, Industrial, Medical, Testing Equipment & Measurement Orientation: B Standard Package: 1 Mounting Feature: Bulkhead - Rear Side Nut Shell Size - Insert: 12 Contact Finish - Mating: Gold Mounting Type: Panel Mount Temperature Range - Operating: -50°C ~ 150°C Shell Material: Polysulfone (PSU) Insert Material: Polyetheretherketone (PEEK) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: LEMO Base Product Number: CLB.01 Primary Material: Plastic

Win Source Part Number: 1109783-CLB.012.GLLG
Category: Connectors, Interconnects>Circular Connectors
Series: 2P
Number of Positions: 5 (4 + 1 Fluidic)
Color: Gray
Connector Type: Receptacle, Female Sockets
Termination: Solder Cup
Fastening Type: Push-Pull, Detent Lock
Package: Bulk
Ingress Protection: IP50 - Dust Protected
Shielding: Unshielded
Applications: Automotive, Industrial, Medical, Testing Equipment & Measurement
Orientation: B
Standard Package: 1
Mounting Feature: Bulkhead - Rear Side Nut
Shell Size - Insert: 12
Contact Finish - Mating: Gold
Mounting Type: Panel Mount
Temperature Range - Operating: -50°C ~ 150°C
Shell Material: Polysulfone (PSU)
Insert Material: Polyetheretherketone (PEEK)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: LEMO
Base Product Number: CLB.01
Primary Material: Plastic

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number CLB.012.GLLG 1109783-CLB.012.GLLG
Product Name Connectors, Interconnects - Circular Connectors
Connector Type Automotive Connector; Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 119079819 - Radwell International
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details