WAGO Terminal Blocks - Wire to Board 2086-1226/300-000

Description
TERM BLK 6P SIDE ENT 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 6P SIDE ENT 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2086-1226/300-000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2086-1226/300-000-ND
Terminal Blocks - Wire to Board 2946-2086-1226/300-000-ND
TERM BLK 6P SIDE ENT 3.5MM PCB

TERM BLK 6P SIDE ENT 3.5MM PCB

Buy Now Datasheet
Tb, Wire To Brd, R/a, 6Pos, 16Awg; Pitch Spacing Wago - 70AJ0808 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, R/a, 6Pos, 16Awg; Pitch Spacing Wago
70AJ0808
Tb, Wire To Brd, R/a, 6Pos, 16Awg; Pitch Spacing Wago 70AJ0808
TB, WIRE TO BRD, R/A, 6POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320VRoHS Compliant: Yes

TB, WIRE TO BRD, R/A, 6POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2086-1226/300-000-ND 70AJ0808
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, R/a, 6Pos, 16Awg; Pitch Spacing Wago
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 6
Contacts Pitch 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 607-6 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1507
# of Contacts 6
Body Material Phenolic, XP
View Details
Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
Line bushings with terminals - line bushings with terminals - BARTEC
Specs
Operating Temperature -51 to 43 C (-60 to 110 F)
Voltage Rating 690 to 1000 volts
View Details
Pluggable Terminal Blocks - 1444295 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details