WAGO Terminal Blocks - Wire to Board 2086-1223

Description
TERM BLK 3P SIDE ENT 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 3P SIDE ENT 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2086-1223-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2086-1223-ND
Terminal Blocks - Wire to Board 2946-2086-1223-ND
TERM BLK 3P SIDE ENT 3.5MM PCB

TERM BLK 3P SIDE ENT 3.5MM PCB

Buy Now Datasheet
Tb, Wire To Brd, R/a, 3Pos, 16Awg; Pitch Spacing Wago - 70AJ0801 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, R/a, 3Pos, 16Awg; Pitch Spacing Wago
70AJ0801
Tb, Wire To Brd, R/a, 3Pos, 16Awg; Pitch Spacing Wago 70AJ0801
TB, WIRE TO BRD, R/A, 3POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320VRoHS Compliant: Yes

TB, WIRE TO BRD, R/A, 3POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2086-1223-ND 70AJ0801
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, R/a, 3Pos, 16Awg; Pitch Spacing Wago
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 3
Contacts Pitch 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-20D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 20
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - HD-833-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details
Terminal Blocks - Wire to Board - 2946-2086-1125-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers