WAGO Through terminal block 2022-1604/999-953

Description
2-pin carrier terminal block; for DIN-rail 35 x 15 and 35 x 7.5; blue
Request a Quote Datasheet
Description
2-pin carrier terminal block; for DIN-rail 35 x 15 and 35 x 7.5; blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 2022-1604/999-953 - WAGO
Germantown, WI, United States
Through terminal block
2022-1604/999-953
Through terminal block 2022-1604/999-953
2-pin carrier terminal block; for DIN-rail 35 x 15 and 35 x 7.5; blue

2-pin carrier terminal block; for DIN-rail 35 x 15 and 35 x 7.5; blue

Supplier's Site Datasheet
Terminal Blocks - Specialized - 2946-2022-1604/999-953-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
2946-2022-1604/999-953-ND
Terminal Blocks - Specialized 2946-2022-1604/999-953-ND
2-PIN CARRIER TERMINAL BLOCK; FO

2-PIN CARRIER TERMINAL BLOCK; FO

Buy Now Datasheet
2-Pin Carrier Terminal Block; For Din-Rail 35 X 15 And 35 X 7.5; Blue Wago - 48AJ7667 - Newark, An Avnet Company
Chicago, IL, United States
2-Pin Carrier Terminal Block; For Din-Rail 35 X 15 And 35 X 7.5; Blue Wago
48AJ7667
2-Pin Carrier Terminal Block; For Din-Rail 35 X 15 And 35 X 7.5; Blue Wago 48AJ7667
2-PIN CARRIER TERMINAL BLOCK; FOR DIN-RAIL 35 X 15 AND 35 X 7.5; BLUE

2-PIN CARRIER TERMINAL BLOCK; FOR DIN-RAIL 35 X 15 AND 35 X 7.5; BLUE

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2022-1604/999-953 2946-2022-1604/999-953-ND 48AJ7667
Product Name Through terminal block Terminal Blocks - Specialized 2-Pin Carrier Terminal Block; For Din-Rail 35 X 15 And 35 X 7.5; Blue Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN Rail
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 630 volts
Current Rating 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse terminal block - 2002-1981/1000-413 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2002-2233 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6661-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2447 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers