WAGO Female connector/socket 2022-109/000-036

Description
1-conductor female connector; Push-in CAGE CLAMP®; 4 mm²; Pin spacing 5.2 mm; 9-pole; 4,00 mm²; gray, green-yellow
Request a Quote Datasheet
Description
1-conductor female connector; Push-in CAGE CLAMP®; 4 mm²; Pin spacing 5.2 mm; 9-pole; 4,00 mm²; gray, green-yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 2022-109/000-036 - WAGO
Germantown, WI, United States
Female connector/socket
2022-109/000-036
Female connector/socket 2022-109/000-036
1-conductor female connector; Push-in CAGE CLAMP®; 4 mm²; Pin spacing 5.2 mm; 9-pole; 4,00 mm²; gray, green-yellow

1-conductor female connector; Push-in CAGE CLAMP®; 4 mm²; Pin spacing 5.2 mm; 9-pole; 4,00 mm²; gray, green-yellow

Supplier's Site Datasheet
Terminal Blocks - Headers, Plugs and Sockets - 2946-2022-109/000-036-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-2022-109/000-036-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-2022-109/000-036-ND
1-CONDUCTOR FEMALE PLUG; 2.5 MM;

1-CONDUCTOR FEMALE PLUG; 2.5 MM;

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 2022-109/000-036 2946-2022-109/000-036-ND
Product Name Female connector/socket Terminal Blocks - Headers, Plugs and Sockets
Termination Options Push-in CAGE CLAMP ® Screw Clamp; Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Mounting Options Free Hanging (In-Line)
Features Terminal Plug
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2000-1201 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Double-deck terminal block - Through terminal block - 2000-2203 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Component Terminal Block with Resistor - 2002-1411/1000-865 - WAGO
Specs
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
DIN Rail Terminal Blocks - 2783286 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
2 suppliers