3-conductor actuator supply terminal block; for PNP-(high-side) switching actuators; with ground contact; 1 mm²; Push-in CAGE CLAMP®; 1,00 mm²; gray
3-CONDUCTOR ACTUATOR SUPPLY TERM
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 2020-5317/102-000 | 2946-2020-5317/102-000-ND |
| Product Name | Actuator terminal block | Terminal Blocks - Specialized |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail DIN-35 rail | DIN Rail |
| Termination Options | Push-in CAGE CLAMP ® | Spring Clamp |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | |
| Current Rating | 13.5 amps |