WAGO Headers, Plugs and Sockets 2020-281

Description
1 Position Terminal Block Plug, Female Sockets 270° Free Hanging (In-Line)
Request a Quote Datasheet
Description
1 Position Terminal Block Plug, Female Sockets 270° Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 2946-2020-281-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-2020-281-ND
Headers, Plugs and Sockets 2946-2020-281-ND
1 Position Terminal Block Plug, Female Sockets 270° Free Hanging (In-Line)

1 Position Terminal Block Plug, Female Sockets 270° Free Hanging (In-Line)

Buy Now Datasheet
End Module For 2-Conductor Female Connector; 1.5 Mm ; 1-Pole; 1,50 Mm ; Gray Wago - 79Y9699 - Newark, An Avnet Company
Chicago, IL, United States
End Module For 2-Conductor Female Connector; 1.5 Mm ; 1-Pole; 1,50 Mm ; Gray Wago
79Y9699
End Module For 2-Conductor Female Connector; 1.5 Mm ; 1-Pole; 1,50 Mm ; Gray Wago 79Y9699
End module for 2-conductor female connector; 1.5 mm ; 1-pole; 1,50 mm ; gray

End module for 2-conductor female connector; 1.5 mm ; 1-pole; 1,50 mm ; gray

Supplier's Site
Connector/Terminal/Pin - 42557943 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
42557943
Connector/Terminal/Pin 42557943
END MODULE FOR 2-CONDUCTOR FEMALE CONNECTOR, 1.5 MM², 1-POLE, 1,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

END MODULE FOR 2-CONDUCTOR FEMALE CONNECTOR, 1.5 MM², 1-POLE, 1,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2946-2020-281-ND 79Y9699 42557943
Product Name Headers, Plugs and Sockets End Module For 2-Conductor Female Connector; 1.5 Mm ; 1-Pole; 1,50 Mm ; Gray Wago Connector/Terminal/Pin
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

LOC Female Threaded Panel Receptacle - 8933 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female 2 Hole Panel Mount Connector without Teflon - ET-SFS-2H-WOT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7375 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details