1-conductor female connector; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 9-pole; 1,50 mm²; gray
1-CONDUCTOR FEMALE PLUG; 1.5 MM;
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 2020-109 | 2946-2020-109-ND |
| Product Name | Female connector/socket | Terminal Blocks - Headers, Plugs and Sockets |
| Termination Options | Push-in CAGE CLAMP ® | Screw Clamp; Spring Clamp |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | |
| Mounting Options | Free Hanging (In-Line) | |
| Features | Terminal Plug; Strain Relief | |
| Terminal Block Type | Single Feed Through |