3-conductor ground terminal block; 16 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 16,00 mm²; green-yellow
3-CONDUCTOR GROUND TERMINAL BLOC
WAGO 2016-1307 Earth Terminal Block
GROUND TERMINAL BLOCK, 3-CONDUCTOR, 16 MM, SINGLE LEVEL, PUSH-IN CAGE CLAMP, 20-40 AWG, GREEN/YELLOW, DIN RAIL MOUNT, -60 TO +105 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, DIN RAIL, 3POS, 10AWG; No. of Positions:3Positions
| WAGO | DigiKey | RS Components, Ltd. | Heilind Electronics, Inc. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2016-1307 | 2946-2016-1307-ND | 2475849 | 2016-1307 | 11172278 | 28K7502 |
| Product Name | Ground terminal block | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | 3 CONDUCTOR GRD RL MTD TE | Terminal Blk/Strip Wiring Dev | Terminal Block, Din Rail, 3Pos, 10Awg; No. Of Positions Wago |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | |||||
| Termination Options | Push-in CAGE CLAMP ® | Spring Clamp | ||||
| Operating Temperature | -60 to 105 C (-76 to 221 F) | |||||
| Terminal Block Type | Ground Circuit Terminal | Single Feed Through | ||||
| North American | 6 to 14 AWG | 20 to 4 AWG |