2-conductor ground terminal block; 10 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 10,00 mm²; green-yellow
2-CONDUCTOR GROUND TERMINAL BLOC
WAGO 2010-1207 Earth Terminal Block
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 20-6AWG, GREEN/YELLOW; No. of Positions:2Positions
2-CONDUCTOR GROUND TERMINAL BLOCK, 10 MM², SUITABLE FOR EX E II APPLICATIONS, SIDE AND CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, PUSH-IN CAGE CLAMP®, 10,00 MM², GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY
| WAGO | Heilind Electronics, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2010-1207 | 2010-1207 | 2946-2010-1207-ND | 7581815 | 28K2041 | 11172167 |
| Product Name | Ground terminal block | 2 CONDUCTOR GRD RL MTD TE | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | Terminal Block, Din Rail, 2 Position, 20-6Awg, Green/yellow; No. Of Positions Wago | Terminal Blk/Strip Wiring Dev |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | |||||
| Termination Options | Push-in CAGE CLAMP ® | Spring Clamp | Clamp | Tab Connection | ||
| Operating Temperature | -60 to 105 C (-76 to 221 F) | |||||
| Terminal Block Type | Ground Circuit Terminal | Single Feed Through | ||||
| North American | 6 to 14 AWG | 6 AWG | 20 to 6 AWG |