WAGO Through terminal block 2002-1301

Description
3-conductor through terminal block; 2.5 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
3-conductor through terminal block; 2.5 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 2002-1301 - WAGO
Germantown, WI, United States
Through terminal block
2002-1301
Through terminal block 2002-1301
3-conductor through terminal block; 2.5 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; gray

3-conductor through terminal block; 2.5 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-2002-1301-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2002-1301-ND
Terminal Blocks - Din Rail, Channel 2946-2002-1301-ND
3-CONDUCTOR THROUGH TERMINAL BLO

3-CONDUCTOR THROUGH TERMINAL BLO

Buy Now Datasheet
DIN Rail Terminal Blocks - 5076563 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
5076563
DIN Rail Terminal Blocks 5076563
WAGO 2002-1301

WAGO 2002-1301

Supplier's Site
DIN Rail Terminal Blocks - 2475829 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2475829
DIN Rail Terminal Blocks 2475829
WAGO 2002-1301

WAGO 2002-1301

Supplier's Site
3 CONDUCTOR RL MTD TERM B - 2002-1301 - Heilind Electronics, Inc.
Wilmington, MA, United States
3 CONDUCTOR RL MTD TERM B
2002-1301
3 CONDUCTOR RL MTD TERM B 2002-1301
3 CONDUCTOR RL MTD TERM B

3 CONDUCTOR RL MTD TERM B

Buy Now
Terminal Blk/Strip Wiring Dev - 11177523 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11177523
Terminal Blk/Strip Wiring Dev 11177523
TERMINAL BLOCK, 3-CONDUCTOR, 24-32 AMP, 600 V, PUSH-IN CAGE CLAMP, 14-12 AWG, FRONT-ENTRY WIRING, DIN RAIL MOUNT, -60 TO +105 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, 3-CONDUCTOR, 24-32 AMP, 600 V, PUSH-IN CAGE CLAMP, 14-12 AWG, FRONT-ENTRY WIRING, DIN RAIL MOUNT, -60 TO +105 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Block, Din Rail, 3 Position, 22-12Awg; No. Of Positions Wago - 28K2012 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 3 Position, 22-12Awg; No. Of Positions Wago
28K2012
Terminal Block, Din Rail, 3 Position, 22-12Awg; No. Of Positions Wago 28K2012
TERMINAL BLOCK, DIN RAIL, 3 POSITION, 22-12AWG; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:800V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 3 POSITION, 22-12AWG; No. of Positions:3Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:800V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2002-1301 2946-2002-1301-ND 5076563 2475829 2002-1301 11177523 28K2012
Product Name Through terminal block Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks DIN Rail Terminal Blocks 3 CONDUCTOR RL MTD TERM B Terminal Blk/Strip Wiring Dev Terminal Block, Din Rail, 3 Position, 22-12Awg; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp Push in
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 550 volts 600 volts 800 volts
Current Rating 24 amps 32 amps 24 amps
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2002-1904 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Double-deck terminal block - Carrier terminal block - 2002-2667 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Through terminal block - 2004-1202 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Double-deck terminal block - Ground terminal block - 2002-2237 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers