2-conductor through terminal block; 10 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 10,00 mm²; gray
2-CONDUCTOR THROUGH TERMINAL BLO
TERMINAL BLOCK, 2-CONDUCTOR THROUGH, 10 MM, SUITABLE FOR EX E II APPLICATIONS, SIDE AND CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, PUSH-IN CAGE CLAMP, 10.00 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 20-6AWG; No. of Positions:2Positions
| WAGO | DigiKey | RS Components, Ltd. | Heilind Electronics, Inc. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2010-1201 | 2946-2010-1201-ND | 7581802 | 2010-1201 | 11172155 | 28K2040 |
| Product Name | Through terminal block | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | 2 CONDUCTOR RL MTD TERM B | Terminal Blk/Strip Wiring Dev | Terminal Block, Din Rail, 2 Position, 20-6Awg; No. Of Positions Wago |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | |||||
| Termination Options | Push-in CAGE CLAMP ® | Spring Clamp | Clamp | Tab Connection | ||
| Operating Temperature | -60 to 105 C (-76 to 221 F) | |||||
| Voltage Rating | 550 volts | 600 volts | 800 volts | |||
| Current Rating | 57 amps | 57 amps |