WAGO Current transformer terminal block 2007-8876

Description
Compact terminal block; for 3-phase current transformer circuit; 6,00 mm²; multicoloured
Request a Quote Datasheet
Description
Compact terminal block; for 3-phase current transformer circuit; 6,00 mm²; multicoloured
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current transformer terminal block - 2007-8876 - WAGO
Germantown, WI, United States
Current transformer terminal block
2007-8876
Current transformer terminal block 2007-8876
Compact terminal block; for 3-phase current transformer circuit; 6,00 mm²; multicoloured

Compact terminal block; for 3-phase current transformer circuit; 6,00 mm²; multicoloured

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 2783317 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2783317
DIN Rail Terminal Blocks 2783317
WAGO 2007-8876 Terminal Block

WAGO 2007-8876 Terminal Block

Supplier's Site
Terminal Blocks - Specialized - 2946-2007-8876-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
2946-2007-8876-ND
Terminal Blocks - Specialized 2946-2007-8876-ND
COMPACT TERMINAL BLOCK; FOR 3-PH

COMPACT TERMINAL BLOCK; FOR 3-PH

Buy Now Datasheet

Technical Specifications

  WAGO RS Components, Ltd. DigiKey
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2007-8876 2783317 2946-2007-8876-ND
Product Name Current transformer terminal block DIN Rail Terminal Blocks Terminal Blocks - Specialized
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail DIN Rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Transformer Terminal Block Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Din Rail, Channel - 2946-2003-6645-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers
Triple-deck terminal block - Through terminal block - Shield terminal block - 2000-3258 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Double-deck terminal block - Shield terminal block - Through terminal block - 2002-2218 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Fuse terminal block - 2002-1611/1000-836 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers