WAGO Distribution terminal block 2006-8031

Description
Distribution terminal block; with operating slots; 1 x 6 mm² / 6 x 1.5 mm²; with integrated end plate; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 6,00 mm²; gray
Request a Quote Datasheet
Description
Distribution terminal block; with operating slots; 1 x 6 mm² / 6 x 1.5 mm²; with integrated end plate; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 6,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distribution terminal block - 2006-8031 - WAGO
Germantown, WI, United States
Distribution terminal block
2006-8031
Distribution terminal block 2006-8031
Distribution terminal block; with operating slots; 1 x 6 mm² / 6 x 1.5 mm²; with integrated end plate; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 6,00 mm²; gray

Distribution terminal block; with operating slots; 1 x 6 mm² / 6 x 1.5 mm²; with integrated end plate; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 6,00 mm²; gray

Supplier's Site Datasheet
Distribution Blocks - 609511 - RS Components, Ltd.
Corby, Northants, United Kingdom
Distribution Blocks
609511
Distribution Blocks 609511
WAGO 2006-8031 Distribution Block

WAGO 2006-8031 Distribution Block

Supplier's Site
Terminal Block, Din Rail, 7Pos, 8Awg; No. Of Positions Wago - 61AK3217 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 7Pos, 8Awg; No. Of Positions Wago
61AK3217
Terminal Block, Din Rail, 7Pos, 8Awg; No. Of Positions Wago 61AK3217
TERMINAL BLOCK, DIN RAIL, 7POS, 8AWG; No. of Positions:7Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Push In; Rated Current:41A; Rated Voltage:800V; No. of Levels:1

TERMINAL BLOCK, DIN RAIL, 7POS, 8AWG; No. of Positions:7Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Push In; Rated Current:41A; Rated Voltage:800V; No. of Levels:1

Supplier's Site Datasheet

Technical Specifications

  WAGO RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2006-8031 609511 61AK3217
Product Name Distribution terminal block Distribution Blocks Terminal Block, Din Rail, 7Pos, 8Awg; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F) -60 C (-76 F)
Current Rating 41 amps 41 amps
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Terminal Blocks - 2787674 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Operating Temperature -60 C (-76 F)
Terminal Block Type Knife Switch Disconnect or Switch Block
View Details
2 suppliers
Actuator terminal block - 2000-5310/102-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-7646-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers
Double-deck terminal block - Through terminal block - 2002-2238/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers