2-conductor fuse terminal block; with pivoting fuse holder; with end plate; for glass cartridge fuse ¼" x 1¼"; with blown fuse indication by LED; 120 V; for DIN-rail 35 x 15 and 35 x 7.5; 6 mm²; Push-in CAGE CLAMP®; 6,00 mm²; gray
2-CONDUCTOR FUSE TERMINAL BLOCK;
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 2006-1631/1099-867 | 2946-2006-1631/1099-867-ND |
| Product Name | Fuse terminal block | Terminal Blocks - Din Rail, Channel |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | |
| Termination Options | Push-in CAGE CLAMP ® | Spring Clamp |
| Operating Temperature | -60 to 50 C (-76 to 122 F) | |
| Terminal Block Type | Fuse Holder or Fuse Block | Single Feed Through |