2-conductor fuse terminal block; with pivoting fuse holder; with end plate; for glass cartridge fuse ¼" x 1¼"; with blown fuse indication by LED; 12 - 30 V; for DIN-rail 35 x 15 and 35 x 7.5; 6 mm²; Push-in CAGE CLAMP®; 6,00 mm²; gray
2-CONDUCTOR FUSE TERMINAL BLOCK;
| WAGO | DigiKey | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2006-1631/1099-541 | 2946-2006-1631/1099-541-ND | 2787812 |
| Product Name | Fuse terminal block | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | ||
| Termination Options | Push-in CAGE CLAMP ® | Spring Clamp | |
| Operating Temperature | -60 to 50 C (-76 to 122 F) | ||
| Terminal Block Type | Fuse Holder or Fuse Block | Single Feed Through | |
| Features | Diode |