3-conductor ground terminal block; 6 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 6,00 mm²; green-yellow
3-CONDUCTOR GROUND TERMINAL BLOC
WAGO 2006-1307 Earth Terminal Block
TERMINAL BLOCK, TOPJOB, 6MM, 3COND; No. of Positions:3Positions
TERMINAL BLOCK, 3-CONDUCTOR, GROUND, 6 MM², SUITABLE FOR EX E II APPLICATIONS, SIDE AND CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, PUSH-IN CAGE CLAMP®, 6,00 MM², GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY
| WAGO | DigiKey | Heilind Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2006-1307 | 2946-2006-1307-ND | 2006-1307 | 5076838 | 28K7466 | 11172026 |
| Product Name | Ground terminal block | Terminal Blocks - Din Rail, Channel | Terminal Blocks Unreviewed | DIN Rail Terminal Blocks | Terminal Block, Topjob, 6Mm, 3Cond; No. Of Positions Wago | Terminal Blk/Strip Wiring Dev |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | |||||
| Termination Options | Push-in CAGE CLAMP ® | Spring Clamp | Push in | Tab Connection | ||
| Operating Temperature | -60 to 105 C (-76 to 221 F) | |||||
| Terminal Block Type | Ground Circuit Terminal | Single Feed Through |