4-conductor ground terminal block; 4 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 4,00 mm²; green-yellow
WAGO 2004-1407 Earth Terminal Block
4-CONDUCTOR GROUND TERMINAL BLOC
TERMINAL BLOCK, DIN RAIL, 4 POSITION, 20-10AWG; No. of Positions:4Positions
4-CONDUCTOR GROUND TERMINAL BLOCK, 4 MM², SUITABLE FOR EX E II APPLICATIONS, SIDE AND CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, PUSH-IN CAGE CLAMP®, 4,00 MM², GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY
| WAGO | RS Components, Ltd. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2004-1407 | 5076721 | 2004-1407 | 2946-2004-1407-ND | 28K2035 | 11178053 |
| Product Name | Ground terminal block | DIN Rail Terminal Blocks | 4 CONDUCTOR GRD RL MTD TE | Terminal Blocks - Din Rail, Channel | Terminal Block, Din Rail, 4 Position, 20-10Awg; No. Of Positions Wago | Terminal Blk/Strip Wiring Dev |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | |||||
| Termination Options | Push-in CAGE CLAMP ® | Push in | Spring Clamp | Tab Connection | ||
| Operating Temperature | -60 to 105 C (-76 to 221 F) | |||||
| Terminal Block Type | Ground Circuit Terminal | Single Feed Through | ||||
| Approvals | RoHS Compliant |