WAGO Double-deck terminal block - Component Terminal Block with LED 2002-2221/1000-434

Description
Component terminal block; double-deck; LED (red); 24 VDC; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
Component terminal block; double-deck; LED (red); 24 VDC; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-deck terminal block - Component Terminal Block with LED - 2002-2221/1000-434 - WAGO
Germantown, WI, United States
Double-deck terminal block - Component Terminal Block with LED
2002-2221/1000-434
Double-deck terminal block - Component Terminal Block with LED 2002-2221/1000-434
Component terminal block; double-deck; LED (red); 24 VDC; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

Component terminal block; double-deck; LED (red); 24 VDC; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-2002-2221/1000-434-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2002-2221/1000-434-ND
Terminal Blocks - Din Rail, Channel 2946-2002-2221/1000-434-ND
COMPONENT TERMINAL BLOCK; DOUBLE

COMPONENT TERMINAL BLOCK; DOUBLE

Buy Now Datasheet
Terminal Block, Din Rail, 4 Position, 22-12Awg; No. Of Positions Wago - 97M6774 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 4 Position, 22-12Awg; No. Of Positions Wago
97M6774
Terminal Block, Din Rail, 4 Position, 22-12Awg; No. Of Positions Wago 97M6774
TERMINAL BLOCK, DIN RAIL, 4 POSITION, 22-12AWG; No. of Positions:4Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:25mA; Rated Voltage:24V; Colour:Gray RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 4 POSITION, 22-12AWG; No. of Positions:4Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:25mA; Rated Voltage:24V; Colour:Gray RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2002-2221/1000-434 2946-2002-2221/1000-434-ND 97M6774
Product Name Double-deck terminal block - Component Terminal Block with LED Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 4 Position, 22-12Awg; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Quadruple-deck terminal block - Through terminal block - 2002-4131 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Through terminal block - 2001-1401/000-053 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Fuse terminal block - 2002-1711/1000-542 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
Through terminal block - 2001-1303 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers