WAGO Fuse terminal block 2002-1811/1000-836

Description
4-conductor fuse terminal block; with pivoting fuse holder; with end plate; for 5 x 20 mm miniature metric fuse; with blown fuse indication by LED; 230 V; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
4-conductor fuse terminal block; with pivoting fuse holder; with end plate; for 5 x 20 mm miniature metric fuse; with blown fuse indication by LED; 230 V; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse terminal block - 2002-1811/1000-836 - WAGO
Germantown, WI, United States
Fuse terminal block
2002-1811/1000-836
Fuse terminal block 2002-1811/1000-836
4-conductor fuse terminal block; with pivoting fuse holder; with end plate; for 5 x 20 mm miniature metric fuse; with blown fuse indication by LED; 230 V; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

4-conductor fuse terminal block; with pivoting fuse holder; with end plate; for 5 x 20 mm miniature metric fuse; with blown fuse indication by LED; 230 V; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 2788199 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2788199
DIN Rail Terminal Blocks 2788199
WAGO 2002-1811/1000-836

WAGO 2002-1811/1000-836

Supplier's Site
DIN Rail Terminal Blocks - 2788200 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2788200
DIN Rail Terminal Blocks 2788200
WAGO 2002-1811/1000-836

WAGO 2002-1811/1000-836

Supplier's Site
Terminal Blocks - Din Rail, Channel - 2946-2002-1811/1000-836-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2002-1811/1000-836-ND
Terminal Blocks - Din Rail, Channel 2946-2002-1811/1000-836-ND
4-CONDUCTOR FUSE TERMINAL BLOCK;

4-CONDUCTOR FUSE TERMINAL BLOCK;

Buy Now Datasheet
Terminal Block, Fused, 22-12Awg, 5X20Mm; No. Of Positions Wago - 62R9557 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fused, 22-12Awg, 5X20Mm; No. Of Positions Wago
62R9557
Terminal Block, Fused, 22-12Awg, 5X20Mm; No. Of Positions Wago 62R9557
TERMINAL BLOCK, FUSED, 22-12AWG, 5X20MM; No. of Positions:4Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:6.3A; Rated Voltage:250V; Colour:Gray RoHS Compliant: Yes

TERMINAL BLOCK, FUSED, 22-12AWG, 5X20MM; No. of Positions:4Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:6.3A; Rated Voltage:250V; Colour:Gray RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2002-1811/1000-836 2788199 2946-2002-1811/1000-836-ND 62R9557
Product Name Fuse terminal block DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Block, Fused, 22-12Awg, 5X20Mm; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Fuse Holder or Fuse Block Single Feed Through
Voltage Rating 230 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2000-1206 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Actuator supply terminal block - 2000-5357/102-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Blocks - Specialized - 2946-2002-7114-ND - DigiKey
Specs
Mounting Options DIN Rail
Termination Options Spring Clamp
Features Terminal Plug
View Details
2 suppliers