3-conductor through terminal block; 2.5 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; red
3-CONDUCTOR THROUGH TERMINAL BLO
WAGO 2002-1303 DIN Rail Terminal Block
WAGO 2002-1303 DIN Rail Terminal Block
3-CONDUCTOR THROUGH TERMINAL BLOCK, 2.5 MM², SUITABLE FOR EX E II APPLICATIONS, SIDE AND CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, PUSH-IN CAGE CLAMP®, 2,50 MM², RED. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, DIN RAIL, 3POS, 12AWG; No. of Positions:3Positions
| WAGO | DigiKey | RS Components, Ltd. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2002-1303 | 2946-2002-1303-ND | 2788111 | 25489217 | 62T0242 |
| Product Name | Through terminal block | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | Terminal Blk/Strip Wiring Dev | Terminal Block, Din Rail, 3Pos, 12Awg; No. Of Positions Wago |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | ||||
| Termination Options | Push-in CAGE CLAMP ® | Spring Clamp | Tab Connection | ||
| Operating Temperature | -60 to 105 C (-76 to 221 F) | ||||
| Voltage Rating | 550 volts | 600 volts | 800 volts | ||
| Current Rating | 24 amps | 24 amps |