WAGO Double-deck terminal block - Through terminal block 2000-2208

Description
Double-deck terminal block; 4-conductor through terminal block; L; without marker carrier; internal commoning; conductor entry with violet marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 1,00 mm²; gray
Request a Quote Datasheet
Description
Double-deck terminal block; 4-conductor through terminal block; L; without marker carrier; internal commoning; conductor entry with violet marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 1,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-deck terminal block - Through terminal block - 2000-2208 - WAGO
Germantown, WI, United States
Double-deck terminal block - Through terminal block
2000-2208
Double-deck terminal block - Through terminal block 2000-2208
Double-deck terminal block; 4-conductor through terminal block; L; without marker carrier; internal commoning; conductor entry with violet marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 1,00 mm²; gray

Double-deck terminal block; 4-conductor through terminal block; L; without marker carrier; internal commoning; conductor entry with violet marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 1,00 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-2000-2208-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2000-2208-ND
Terminal Blocks - Din Rail, Channel 2946-2000-2208-ND
DOUBLE-DECK TERMINAL BLOCK; 4-CO

DOUBLE-DECK TERMINAL BLOCK; 4-CO

Buy Now Datasheet
DIN Rail Terminal Blocks - 2787924 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2787924
DIN Rail Terminal Blocks 2787924
WAGO 2000-2208 DIN Rail Terminal Block

WAGO 2000-2208 DIN Rail Terminal Block

Supplier's Site
DIN Rail Terminal Blocks - 2787925 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2787925
DIN Rail Terminal Blocks 2787925
WAGO 2000-2208 DIN Rail Terminal Block

WAGO 2000-2208 DIN Rail Terminal Block

Supplier's Site

Technical Specifications

  WAGO DigiKey RS Components, Ltd.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2000-2208 2946-2000-2208-ND 2787924
Product Name Double-deck terminal block - Through terminal block Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 350 volts 300 volts
Current Rating 13.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Din Rail, Channel - 2946-2003-7659-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details
2 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6643-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
Actuator terminal block - 2000-5310/1101-951 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6662-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details