WAGO Double-deck terminal block - Through terminal block 2000-2201/353-000

Description
Double-deck terminal block; Through/through terminal block; L/L; without marker carrier; for KNX applications; Conductor entry (lower deck), yellow marking; Conductor entry (upper deck), white marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 1,00 mm²; gray
Request a Quote Datasheet
Description
Double-deck terminal block; Through/through terminal block; L/L; without marker carrier; for KNX applications; Conductor entry (lower deck), yellow marking; Conductor entry (upper deck), white marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 1,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-deck terminal block - Through terminal block - 2000-2201/353-000 - WAGO
Germantown, WI, United States
Double-deck terminal block - Through terminal block
2000-2201/353-000
Double-deck terminal block - Through terminal block 2000-2201/353-000
Double-deck terminal block; Through/through terminal block; L/L; without marker carrier; for KNX applications; Conductor entry (lower deck), yellow marking; Conductor entry (upper deck), white marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 1,00 mm²; gray

Double-deck terminal block; Through/through terminal block; L/L; without marker carrier; for KNX applications; Conductor entry (lower deck), yellow marking; Conductor entry (upper deck), white marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 1,00 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-2000-2201/353-000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2000-2201/353-000-ND
Terminal Blocks - Din Rail, Channel 2946-2000-2201/353-000-ND
DOUBLE-DECK TERMINAL BLOCK THROU

DOUBLE-DECK TERMINAL BLOCK THROU

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 2000-2201/353-000 2946-2000-2201/353-000-ND
Product Name Double-deck terminal block - Through terminal block Terminal Blocks - Din Rail, Channel
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 300 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Actuator terminal block - 2000-5317/1101-951 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Disconnect terminal block for test and measurement - 2002-1674/401-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2000-2231-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 16 to 24 AWG
View Details
2 suppliers
Double-deck terminal block - Through terminal block - 2002-2234 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers