Dymax Light-Curable Materials, Glass Bonding, 431

Description
Dymax 431 glass-to-metal bonding adhesive resists high-temperature and high-moisture environments while maintaining superior adhesion and flexibility. This versatile product features low shrinkage, resulting in reduced stress on bond lines and larger cured surfaces. The adhesive cures upon exposure to UV/Visible light and is specifically formulated for use with Dymax broad- and narrow-light-spectru m curing systems. 431 is ideal for applications in the glass, appliance, and lighting markets. This material is designed for rapid bonding of glass and metals including stainless steel, aluminum, brass, and copper, and can be considered for bonding a wide variety of plastics such as ABS, CAP, PA, PC, PCTG, PEBA, PEEK, PET, PETG, PI, PVC, and SAN, as well as ceramic and FR4. Dymax materials have no solvents added and cure upon exposure to light. Their ability to cure in seconds results in lower processing costs. When cured with Dymax UV light curing spot lamps, focused beam lamps, flood lamps, or conveyor systems they deliver optimum speed and performance for maximum efficiency. Dymax lamps offer the ideal balance of UV and visible light for the fastest, deepest cures. This product is in full compliance with the RoHS2 Directives 2015/863/EU.
Request a Quote Datasheet
Description
Dymax 431 glass-to-metal bonding adhesive resists high-temperature and high-moisture environments while maintaining superior adhesion and flexibility. This versatile product features low shrinkage, resulting in reduced stress on bond lines and larger cured surfaces. The adhesive cures upon exposure to UV/Visible light and is specifically formulated for use with Dymax broad- and narrow-light-spectru m curing systems. 431 is ideal for applications in the glass, appliance, and lighting markets. This material is designed for rapid bonding of glass and metals including stainless steel, aluminum, brass, and copper, and can be considered for bonding a wide variety of plastics such as ABS, CAP, PA, PC, PCTG, PEBA, PEEK, PET, PETG, PI, PVC, and SAN, as well as ceramic and FR4. Dymax materials have no solvents added and cure upon exposure to light. Their ability to cure in seconds results in lower processing costs. When cured with Dymax UV light curing spot lamps, focused beam lamps, flood lamps, or conveyor systems they deliver optimum speed and performance for maximum efficiency. Dymax lamps offer the ideal balance of UV and visible light for the fastest, deepest cures. This product is in full compliance with the RoHS2 Directives 2015/863/EU.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light-Curable Materials, Glass Bonding, 431 -  - Dymax
Torrington, CT, United States
Light-Curable Materials, Glass Bonding, 431
Light-Curable Materials, Glass Bonding, 431
Dymax 431 glass-to-metal bonding adhesive resists high-temperature and high-moisture environments while maintaining superior adhesion and flexibility. This versatile product features low shrinkage, resulting in reduced stress on bond lines and larger cured surfaces. The adhesive cures upon exposure to UV/Visible light and is specifically formulated for use with Dymax broad- and narrow-light-spectru m curing systems. 431 is ideal for applications in the glass, appliance, and lighting markets. This material is designed for rapid bonding of glass and metals including stainless steel, aluminum, brass, and copper, and can be considered for bonding a wide variety of plastics such as ABS, CAP, PA, PC, PCTG, PEBA, PEEK, PET, PETG, PI, PVC, and SAN, as well as ceramic and FR4. Dymax materials have no solvents added and cure upon exposure to light. Their ability to cure in seconds results in lower processing costs. When cured with Dymax UV light curing spot lamps, focused beam lamps, flood lamps, or conveyor systems they deliver optimum speed and performance for maximum efficiency. Dymax lamps offer the ideal balance of UV and visible light for the fastest, deepest cures. This product is in full compliance with the RoHS2 Directives 2015/863/EU.

Dymax 431 glass-to-metal bonding adhesive resists high-temperature and high-moisture environments while maintaining superior adhesion and flexibility. This versatile product features low shrinkage, resulting in reduced stress on bond lines and larger cured surfaces. The adhesive cures upon exposure to UV/Visible light and is specifically formulated for use with Dymax broad- and narrow-light-spectrum curing systems.

431 is ideal for applications in the glass, appliance, and lighting markets. This material is designed for rapid bonding of glass and metals including stainless steel, aluminum, brass, and copper, and can be considered for bonding a wide variety of plastics such as ABS, CAP, PA, PC, PCTG, PEBA, PEEK, PET, PETG, PI, PVC, and SAN, as well as ceramic and FR4.

Dymax materials have no solvents added and cure upon exposure to light. Their ability to cure in seconds results in lower processing costs. When cured with Dymax UV light curing spot lamps, focused beam lamps, flood lamps, or conveyor systems they deliver optimum speed and performance for maximum efficiency. Dymax lamps offer the ideal balance of UV and visible light for the fastest, deepest cures.

This product is in full compliance with the RoHS2 Directives 2015/863/EU.

Supplier's Site Datasheet

Technical Specifications

  Dymax
Product Category Industrial Adhesives
Product Name Light-Curable Materials, Glass Bonding, 431
Cure / Technology UV or Radiation Cured
Unlock Full Specs
to access all available technical data

Similar Products

Dymax Ultra Light-Weld® 3099 UV Curing Adhesive Yellow 30 mL MR Syringe - 3099 30ML MR SYRINGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Viscosity 150 cP
Tensile (Break) 2800 psi (19305 KPa)
View Details
Dymax Ultra Light-Weld® 3072 UV Curing Adhesive Clear 10 mL MR Syringe - 3072 10ML MR SYRINGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Features Sealant
Substrate Compatibility Plastic
View Details
Dymax Multi-Cure 6-630 UV Curing Adhesive Clear 30 mL MR Syringe - 6-630 30ML MR SYRINGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Substrate Compatibility Ceramic, Glass; Metal
Viscosity 500 cP
View Details
Dymax Light-Weld 429 UV Curing Adhesive Clear 170 mL Cartridge - 429 170ML CARTRIDGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Substrate Compatibility Metal
Viscosity 2500 cP
View Details