Waber Tool & Engineering Co, Inc. Strip, Power; 4; 6 ft.; UL Listed; Metal; 6 ft. UL603CB-6

Description
Heavy-Duty Metal Housings to Stand Up to an Industrial Environment All Models That Include an On/Off Switch Feature a Locking Switch Safety Cover Keyhole Slot Mounting with Flanges UL 1363 Listed Blue/Gray Case All models Rated to 120 VAC, 50/60 Hz, NEMA5-15R and NEMA5-15P, 1800 W, 14/3 SJT Cord Type Model UL620-15 Is Rated 120 VAC, 50/60 Hz, NEMA5-15R/20R and NEMA5-20P 2400 W, 12/3 SJT Cord Type Model UL24RA-15 Features Right-Angle Outlets
Description
Heavy-Duty Metal Housings to Stand Up to an Industrial Environment All Models That Include an On/Off Switch Feature a Locking Switch Safety Cover Keyhole Slot Mounting with Flanges UL 1363 Listed Blue/Gray Case All models Rated to 120 VAC, 50/60 Hz, NEMA5-15R and NEMA5-15P, 1800 W, 14/3 SJT Cord Type Model UL620-15 Is Rated 120 VAC, 50/60 Hz, NEMA5-15R/20R and NEMA5-20P 2400 W, 12/3 SJT Cord Type Model UL24RA-15 Features Right-Angle Outlets

Suppliers

Company
Product
Description
Supplier Links
Strip, Power; 4; 6 ft.; UL Listed; Metal; 6 ft. - 70200225 - Allied Electronics, Inc.
Fort Worth, TX, USA
Strip, Power; 4; 6 ft.; UL Listed; Metal; 6 ft.
70200225
Strip, Power; 4; 6 ft.; UL Listed; Metal; 6 ft. 70200225
Heavy-Duty Metal Housings to Stand Up to an Industrial Environment All Models That Include an On/Off Switch Feature a Locking Switch Safety Cover Keyhole Slot Mounting with Flanges UL 1363 Listed Blue/Gray Case All models Rated to 120 VAC, 50/60 Hz, NEMA5-15R and NEMA5-15P, 1800 W, 14/3 SJT Cord Type Model UL620-15 Is Rated 120 VAC, 50/60 Hz, NEMA5-15R/20R and NEMA5-20P 2400 W, 12/3 SJT Cord Type Model UL24RA-15 Features Right-Angle Outlets

  • Heavy-Duty Metal Housings to Stand Up to an Industrial Environment
  • All Models That Include an On/Off Switch Feature a Locking Switch Safety Cover
  • Keyhole Slot Mounting with Flanges
  • UL 1363 Listed
  • Blue/Gray Case
  • All models Rated to 120 VAC, 50/60 Hz, NEMA5-15R and NEMA5-15P, 1800 W, 14/3 SJT Cord Type
  • Model UL620-15 Is Rated 120 VAC, 50/60 Hz, NEMA5-15R/20R and NEMA5-20P 2400 W, 12/3 SJT Cord Type
  • Model UL24RA-15 Features Right-Angle Outlets
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Strips
Product Number 70200225
Product Name Strip, Power; 4; 6 ft.; UL Listed; Metal; 6 ft.
Voltage 115V
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 296270 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 3
Outlets Type e - french
View Details
North American 6-Position Socket Strip - 85010200 - Interpower
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1589H60F1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 10
Current 20.0 amps
View Details
Waber-by-Tripp Lite 6-Outlet Industrial Power Strip, 15-ft. Cord, Locking Switch Cover - UL24CB-15 - Tripp Lite by Eaton
Specs
Frequency 50Hz; 60Hz
Unit Type Plug Strip
View Details
2 suppliers