Waber Tool & Engineering Co, Inc. Strip, Power; 16; 15 A; UL Listed; 15 ft.; 120 VAC; Gray; 2.717 in. SS7415-15

Description
Multi-length surge suppressors are widely used in racks, workbenches, production lines, lab tables, and any place where sensitive electronics need to be protected. 15 A circuit breaker, lighted master switch. Heavy-duty metal housing. Maximum Rating: 15 A/120 VAC, 50/60 Hz, 1800 watts continuous duty. Dimensions. SS7415-15: 48 × 11⁄2 × 11⁄2 (L × W × D, in.), SS7619-15: 72 × 11⁄2 × 11⁄2 (L × W × D, in.). Adjustable clip mounting. Gray color. UL Listed. Heavy-Duty Metal Housing 15 A Circuit Breaker Lighted Master Switch Maximum Rating: 15 A/120 VAC, 50/60 Hz, 1800 Watts Continuous Duty Adjustable Mounting Clip Gray Color UL Listed
Description
Multi-length surge suppressors are widely used in racks, workbenches, production lines, lab tables, and any place where sensitive electronics need to be protected. 15 A circuit breaker, lighted master switch. Heavy-duty metal housing. Maximum Rating: 15 A/120 VAC, 50/60 Hz, 1800 watts continuous duty. Dimensions. SS7415-15: 48 × 11⁄2 × 11⁄2 (L × W × D, in.), SS7619-15: 72 × 11⁄2 × 11⁄2 (L × W × D, in.). Adjustable clip mounting. Gray color. UL Listed. Heavy-Duty Metal Housing 15 A Circuit Breaker Lighted Master Switch Maximum Rating: 15 A/120 VAC, 50/60 Hz, 1800 Watts Continuous Duty Adjustable Mounting Clip Gray Color UL Listed

Suppliers

Company
Product
Description
Supplier Links
Strip, Power; 16; 15 A; UL Listed; 15 ft.; 120 VAC; Gray; 2.717 in. - 70200220 - Allied Electronics, Inc.
Fort Worth, TX, USA
Strip, Power; 16; 15 A; UL Listed; 15 ft.; 120 VAC; Gray; 2.717 in.
70200220
Strip, Power; 16; 15 A; UL Listed; 15 ft.; 120 VAC; Gray; 2.717 in. 70200220
Multi-length surge suppressors are widely used in racks, workbenches, production lines, lab tables, and any place where sensitive electronics need to be protected. 15 A circuit breaker, lighted master switch. Heavy-duty metal housing. Maximum Rating: 15 A/120 VAC, 50/60 Hz, 1800 watts continuous duty. Dimensions. SS7415-15: 48 × 11⁄2 × 11⁄2 (L × W × D, in.), SS7619-15: 72 × 11⁄2 × 11⁄2 (L × W × D, in.). Adjustable clip mounting. Gray color. UL Listed. Heavy-Duty Metal Housing 15 A Circuit Breaker Lighted Master Switch Maximum Rating: 15 A/120 VAC, 50/60 Hz, 1800 Watts Continuous Duty Adjustable Mounting Clip Gray Color UL Listed

Multi-length surge suppressors are widely used in racks, workbenches, production lines, lab tables, and any place where sensitive electronics need to be protected. 15 A circuit breaker, lighted master switch. Heavy-duty metal housing. Maximum Rating: 15 A/120 VAC, 50/60 Hz, 1800 watts continuous duty. Dimensions. SS7415-15: 48 × 11⁄2 × 11⁄2 (L × W × D, in.), SS7619-15: 72 × 11⁄2 × 11⁄2 (L × W × D, in.). Adjustable clip mounting. Gray color. UL Listed.

  • Heavy-Duty Metal Housing
  • 15 A Circuit Breaker
  • Lighted Master Switch
  • Maximum Rating: 15 A/120 VAC, 50/60 Hz, 1800 Watts Continuous Duty
  • Adjustable Mounting Clip
  • Gray Color
  • UL Listed
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Strips
Product Number 70200220
Product Name Strip, Power; 16; 15 A; UL Listed; 15 ft.; 120 VAC; Gray; 2.717 in.
Voltage 115V
Number of Outlets 16
Current 15.0 amps
Power 1800 watts
Unlock Full Specs
to access all available technical data

Similar Products

Continental European 5-Position Socket Strip - 85023050 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 5
Current 16.0 amps
View Details
Extension Leads & Cable Reels - 374171 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 2
Outlets Type g - british
View Details
PDUs and Outlet Strips - 1587H10C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 10
Current 15.0 amps
View Details