Waber Tool & Engineering Co, Inc. Power Strip; 15 ft.; 120VAC; 15A; 6 NEMA 5-15R Outlet; UL Listed; Metal 6SPDX-15

Description
Feature 15 A (in switch) circuit breaker protection, beige heavy-duty metal housing, duplex outlets, heavy-duty cord/plug. Maximum Rating: 15 A/120 VAC, 50/60 Hz, 1800 watts continuous duty. Dimensions. 6NX6: 121⁄2 × 21⁄2 × 11⁄2 (L × W × D, In.). Keyhole slot mounting. Beige color. UL Listed. Features: Heavy-Duty Metal Housing to Stand Up to an Office Environment All Models Rated to 120 VAC, 50/60 Hz Beige Case Keyhole Slot Mounting UL Listed
Description
Feature 15 A (in switch) circuit breaker protection, beige heavy-duty metal housing, duplex outlets, heavy-duty cord/plug. Maximum Rating: 15 A/120 VAC, 50/60 Hz, 1800 watts continuous duty. Dimensions. 6NX6: 121⁄2 × 21⁄2 × 11⁄2 (L × W × D, In.). Keyhole slot mounting. Beige color. UL Listed. Features: Heavy-Duty Metal Housing to Stand Up to an Office Environment All Models Rated to 120 VAC, 50/60 Hz Beige Case Keyhole Slot Mounting UL Listed

Suppliers

Company
Product
Description
Supplier Links
Power Strip; 15 ft.; 120VAC; 15A; 6 NEMA 5-15R Outlet; UL Listed; Metal - 70200232 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Strip; 15 ft.; 120VAC; 15A; 6 NEMA 5-15R Outlet; UL Listed; Metal
70200232
Power Strip; 15 ft.; 120VAC; 15A; 6 NEMA 5-15R Outlet; UL Listed; Metal 70200232
Feature 15 A (in switch) circuit breaker protection, beige heavy-duty metal housing, duplex outlets, heavy-duty cord/plug. Maximum Rating: 15 A/120 VAC, 50/60 Hz, 1800 watts continuous duty. Dimensions. 6NX6: 121⁄2 × 21⁄2 × 11⁄2 (L × W × D, In.). Keyhole slot mounting. Beige color. UL Listed. Features: Heavy-Duty Metal Housing to Stand Up to an Office Environment All Models Rated to 120 VAC, 50/60 Hz Beige Case Keyhole Slot Mounting UL Listed

Feature 15 A (in switch) circuit breaker protection, beige heavy-duty metal housing, duplex outlets, heavy-duty cord/plug. Maximum Rating: 15 A/120 VAC, 50/60 Hz, 1800 watts continuous duty. Dimensions. 6NX6: 121⁄2 × 21⁄2 × 11⁄2 (L × W × D, In.). Keyhole slot mounting. Beige color. UL Listed.
Features:

  • Heavy-Duty Metal Housing to Stand Up to an Office Environment
  • All Models Rated to 120 VAC, 50/60 Hz
  • Beige Case
  • Keyhole Slot Mounting
  • UL Listed
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Strips
Product Number 70200232
Product Name Power Strip; 15 ft.; 120VAC; 15A; 6 NEMA 5-15R Outlet; UL Listed; Metal
Voltage 115V
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 6963641 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
Features On-Off Switch
View Details
United Kingdom 5-Position Socket Strip - 85031054 - Interpower
Specs
Voltage 250VAC
Number of Outlets 5
Current 13.0 amps
View Details
PDUs and Outlet Strips - 1584H4A1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 4
Current 15.0 amps
View Details