Waber Tool & Engineering Co, Inc. Strip, Power; 6; 6 ft.; UL Listed; Metal; 6 ft. 6SP

Description
Heavy-Duty Metal Housings to Stand Up to an Industrial Environment All Models That Include an On/Off Switch Feature a Locking Switch Safety Cover Keyhole Slot Mounting with Flanges UL 1363 Listed Blue/Gray Case All models Rated to 120 VAC, 50/60 Hz, NEMA5-15R and NEMA5-15P, 1800 W, 14/3 SJT Cord Type Model UL620-15 Is Rated 120 VAC, 50/60 Hz, NEMA5-15R/20R and NEMA5-20P 2400 W, 12/3 SJT Cord Type Model UL24RA-15 Features Right-Angle Outlets
Description
Heavy-Duty Metal Housings to Stand Up to an Industrial Environment All Models That Include an On/Off Switch Feature a Locking Switch Safety Cover Keyhole Slot Mounting with Flanges UL 1363 Listed Blue/Gray Case All models Rated to 120 VAC, 50/60 Hz, NEMA5-15R and NEMA5-15P, 1800 W, 14/3 SJT Cord Type Model UL620-15 Is Rated 120 VAC, 50/60 Hz, NEMA5-15R/20R and NEMA5-20P 2400 W, 12/3 SJT Cord Type Model UL24RA-15 Features Right-Angle Outlets

Suppliers

Company
Product
Description
Supplier Links
Strip, Power; 6; 6 ft.; UL Listed; Metal; 6 ft. - 70200231 - Allied Electronics, Inc.
Fort Worth, TX, USA
Strip, Power; 6; 6 ft.; UL Listed; Metal; 6 ft.
70200231
Strip, Power; 6; 6 ft.; UL Listed; Metal; 6 ft. 70200231
Heavy-Duty Metal Housings to Stand Up to an Industrial Environment All Models That Include an On/Off Switch Feature a Locking Switch Safety Cover Keyhole Slot Mounting with Flanges UL 1363 Listed Blue/Gray Case All models Rated to 120 VAC, 50/60 Hz, NEMA5-15R and NEMA5-15P, 1800 W, 14/3 SJT Cord Type Model UL620-15 Is Rated 120 VAC, 50/60 Hz, NEMA5-15R/20R and NEMA5-20P 2400 W, 12/3 SJT Cord Type Model UL24RA-15 Features Right-Angle Outlets

  • Heavy-Duty Metal Housings to Stand Up to an Industrial Environment
  • All Models That Include an On/Off Switch Feature a Locking Switch Safety Cover
  • Keyhole Slot Mounting with Flanges
  • UL 1363 Listed
  • Blue/Gray Case
  • All models Rated to 120 VAC, 50/60 Hz, NEMA5-15R and NEMA5-15P, 1800 W, 14/3 SJT Cord Type
  • Model UL620-15 Is Rated 120 VAC, 50/60 Hz, NEMA5-15R/20R and NEMA5-20P 2400 W, 12/3 SJT Cord Type
  • Model UL24RA-15 Features Right-Angle Outlets
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Strips
Product Number 70200231
Product Name Strip, Power; 6; 6 ft.; UL Listed; Metal; 6 ft.
Voltage 115V
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 2963701 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
View Details
4-Position Accessory Power Strip w/Connector Locks - 852J2D27 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1589H6C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 6
Current 20.0 amps
View Details
12-Outlet Vertical Power Strip, 120V, 15A, NEMA 5-15P, 15 ft. Cord, 36 in., Black Housing - PS3612B - Tripp Lite by Eaton
Specs
Frequency 50Hz; 60Hz
Unit Type Plug Strip; Vertically Mounted
View Details