Waber Tool & Engineering Co, Inc. Power Strip; 5; 15 A; 120 VAC; 15 ft.; 1.5 H x 2.5 in. W x 8.6 in. D; Metal 602-15

Description
Heavy-Duty Metal Housings to Stand Up to an Industrial Environment All Models That Include an On/Off Switch Feature a Locking Switch Safety Cover Keyhole Slot Mounting with Flanges UL 1363 Listed Blue/Gray Case All models Rated to 120 VAC, 50/60 Hz, NEMA5-15R and NEMA5-15P, 1800 W, 14/3 SJT Cord Type Model UL620-15 Is Rated 120 VAC, 50/60 Hz, NEMA5-15R/20R and NEMA5-20P 2400 W, 12/3 SJT Cord Type Model UL24RA-15 Features Right-Angle Outlets
Description
Heavy-Duty Metal Housings to Stand Up to an Industrial Environment All Models That Include an On/Off Switch Feature a Locking Switch Safety Cover Keyhole Slot Mounting with Flanges UL 1363 Listed Blue/Gray Case All models Rated to 120 VAC, 50/60 Hz, NEMA5-15R and NEMA5-15P, 1800 W, 14/3 SJT Cord Type Model UL620-15 Is Rated 120 VAC, 50/60 Hz, NEMA5-15R/20R and NEMA5-20P 2400 W, 12/3 SJT Cord Type Model UL24RA-15 Features Right-Angle Outlets

Suppliers

Company
Product
Description
Supplier Links
Power Strip; 5; 15 A; 120 VAC; 15 ft.; 1.5 H x 2.5 in. W x 8.6 in. D; Metal - 70200224 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Strip; 5; 15 A; 120 VAC; 15 ft.; 1.5 H x 2.5 in. W x 8.6 in. D; Metal
70200224
Power Strip; 5; 15 A; 120 VAC; 15 ft.; 1.5 H x 2.5 in. W x 8.6 in. D; Metal 70200224
Heavy-Duty Metal Housings to Stand Up to an Industrial Environment All Models That Include an On/Off Switch Feature a Locking Switch Safety Cover Keyhole Slot Mounting with Flanges UL 1363 Listed Blue/Gray Case All models Rated to 120 VAC, 50/60 Hz, NEMA5-15R and NEMA5-15P, 1800 W, 14/3 SJT Cord Type Model UL620-15 Is Rated 120 VAC, 50/60 Hz, NEMA5-15R/20R and NEMA5-20P 2400 W, 12/3 SJT Cord Type Model UL24RA-15 Features Right-Angle Outlets

  • Heavy-Duty Metal Housings to Stand Up to an Industrial Environment
  • All Models That Include an On/Off Switch Feature a Locking Switch Safety Cover
  • Keyhole Slot Mounting with Flanges
  • UL 1363 Listed
  • Blue/Gray Case
  • All models Rated to 120 VAC, 50/60 Hz, NEMA5-15R and NEMA5-15P, 1800 W, 14/3 SJT Cord Type
  • Model UL620-15 Is Rated 120 VAC, 50/60 Hz, NEMA5-15R/20R and NEMA5-20P 2400 W, 12/3 SJT Cord Type
  • Model UL24RA-15 Features Right-Angle Outlets
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Strips
Product Number 70200224
Product Name Power Strip; 5; 15 A; 120 VAC; 15 ft.; 1.5 H x 2.5 in. W x 8.6 in. D; Metal
Voltage 115V
Number of Outlets 5
Current 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 15852T8B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 8
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 296270 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 3
Outlets Type e - french
View Details
4-Position Accessory Power Strip - 852J2D00 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
Outlet Strip - 00655.63.04 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details