W.B. Jones Spring Company Compression Spring (stock) C20-080-088

Description
Wide variety of compression springs to meet a diverse range of application needs. In our stock compression springs section, you can search our inventory to find the length, diameter, rate, material, and load strength you require.
Description
Wide variety of compression springs to meet a diverse range of application needs. In our stock compression springs section, you can search our inventory to find the length, diameter, rate, material, and load strength you require.

Suppliers

Company
Product
Description
Supplier Links
Compression Spring (stock) - C20-080-088 - W.B. Jones Spring Company
Wilder, KY, USA
Compression Spring (stock)
C20-080-088
Compression Spring (stock) C20-080-088
Wide variety of compression springs to meet a diverse range of application needs. In our stock compression springs section, you can search our inventory to find the length, diameter, rate, material, and load strength you require.

Wide variety of compression springs to meet a diverse range of application needs. In our stock compression springs section, you can search our inventory to find the length, diameter, rate, material, and load strength you require.

Supplier's Site

Technical Specifications

  W.B. Jones Spring Company
Product Category Compression Springs
Product Number C20-080-088
Product Name Compression Spring (stock)
Material Alloy Steel (Music Wire)
End Configuration Ground ends; Closed (squared) ends
Base Unit System English Design
Outer Diameter 0.6000 inch (15.24 mm)
Inner Diameter 0.4400 inch (11.18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multi Turn Wave Spring 65Mn - LM60-L2 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Coil Shape Wave
Spring Pitch Constant Pitch
Outer Diameter 2.36 inch (60 mm)
View Details
/ Single-Turn Wave Springs (Inch & Metric) - MST-244 - Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 2.04 inch (51.69 mm)
View Details
Custom Suspension Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Coil Shape Suspension
Outer Diameter 23.5 inch (597 mm)
Wire diameter 0.1250 to 2.5 inch (3.17 to 63.5 mm)
View Details
Compression Springs - 751512 - RS Components, Ltd.
Specs
Outer Diameter 0.3398 inch (8.63 mm)
Wire diameter 0.0248 inch (0.6300 mm)
Free length 3.17 inch (80.5 mm)
View Details