Wide variety of compression springs to meet a diverse range of application needs. In our stock compression springs section, you can search our inventory to find the length, diameter, rate, material, and load strength you require.
| W.B. Jones Spring Company | |
|---|---|
| Product Category | Compression Springs |
| Product Number | 727 |
| Product Name | Compression Spring (stock) |
| Material | Stainless Steel |
| Base Unit System | English Design |
| Outer Diameter | 0.5620 inch (14.27 mm) |
| Inner Diameter | 0.4180 inch (10.62 mm) |