Coiling Technologies, Inc. Custom Compression Springs

Description
Compression springs are in the shape of a helix made from spring wire and are primarily used in a ‘PUSH’ application. When we put a load on a compression spring, it initially compresses and then stores the energy, which in turn pushes back the load and the spring returns to its original position. Compression springs are generally made from circular cross-section material due to its availability, however, we can also use square, rectangle, oval and tapered cross-section to achieve a better design to meet your special requirements. We can also configure compression springs into various shapes such as a cone, hourglass or barrel. As one of the best compression spring manufacturers, we will be able to serve you with spring dimensions from 0.011” to 3.00” for your application. Our Helical Compression Springs are produced with extensive types of materials including: Super Alloys Inconel X-750, Inconel 600 Oxidation and Corrosion Resistant Materials Cobalt-Nickle Alloys Springs MP35N, Elgiloy Highly resistant to sulfide stress corrosion and cracking Nickel Alloys Springs Hastelloy and Nimonic Resistance to non-oxidizing acids and Nimonic withstand very high temperatures Nonferrous Springs Phosphor Bronze and Beryllium Copper Excellent corrosion resistance and are nonmagnetic
Request a Quote
Description
Compression springs are in the shape of a helix made from spring wire and are primarily used in a ‘PUSH’ application. When we put a load on a compression spring, it initially compresses and then stores the energy, which in turn pushes back the load and the spring returns to its original position. Compression springs are generally made from circular cross-section material due to its availability, however, we can also use square, rectangle, oval and tapered cross-section to achieve a better design to meet your special requirements. We can also configure compression springs into various shapes such as a cone, hourglass or barrel. As one of the best compression spring manufacturers, we will be able to serve you with spring dimensions from 0.011” to 3.00” for your application. Our Helical Compression Springs are produced with extensive types of materials including: Super Alloys Inconel X-750, Inconel 600 Oxidation and Corrosion Resistant Materials Cobalt-Nickle Alloys Springs MP35N, Elgiloy Highly resistant to sulfide stress corrosion and cracking Nickel Alloys Springs Hastelloy and Nimonic Resistance to non-oxidizing acids and Nimonic withstand very high temperatures Nonferrous Springs Phosphor Bronze and Beryllium Copper Excellent corrosion resistance and are nonmagnetic
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Compression Springs -  - Coiling Technologies, Inc.
Houston, TX, United States
Custom Compression Springs
Custom Compression Springs
Compression springs are in the shape of a helix made from spring wire and are primarily used in a ‘PUSH’ application. When we put a load on a compression spring, it initially compresses and then stores the energy, which in turn pushes back the load and the spring returns to its original position. Compression springs are generally made from circular cross-section material due to its availability, however, we can also use square, rectangle, oval and tapered cross-section to achieve a better design to meet your special requirements. We can also configure compression springs into various shapes such as a cone, hourglass or barrel. As one of the best compression spring manufacturers, we will be able to serve you with spring dimensions from 0.011” to 3.00” for your application. Our Helical Compression Springs are produced with extensive types of materials including: Super Alloys Inconel X-750, Inconel 600 Oxidation and Corrosion Resistant Materials Cobalt-Nickle Alloys Springs MP35N, Elgiloy Highly resistant to sulfide stress corrosion and cracking Nickel Alloys Springs Hastelloy and Nimonic Resistance to non-oxidizing acids and Nimonic withstand very high temperatures Nonferrous Springs Phosphor Bronze and Beryllium Copper Excellent corrosion resistance and are nonmagnetic

Compression springs are in the shape of a helix made from spring wire and are primarily used in a ‘PUSH’ application. When we put a load on a compression spring, it initially compresses and then stores the energy, which in turn pushes back the load and the spring returns to its original position. Compression springs are generally made from circular cross-section material due to its availability, however, we can also use square, rectangle, oval and tapered cross-section to achieve a better design to meet your special requirements.

We can also configure compression springs into various shapes such as a cone, hourglass or barrel. As one of the best compression spring manufacturers, we will be able to serve you with spring dimensions from 0.011” to 3.00” for your application.

Our Helical Compression Springs are produced with extensive types of materials including:

Super AlloysInconel X-750, Inconel 600Oxidation and Corrosion Resistant Materials
Cobalt-Nickle Alloys SpringsMP35N, ElgiloyHighly resistant to sulfide stress corrosion and cracking
Nickel Alloys SpringsHastelloy and NimonicResistance to non-oxidizing acids and Nimonic withstand very high temperatures
Nonferrous SpringsPhosphor Bronze and Beryllium CopperExcellent corrosion resistance and are nonmagnetic
Supplier's Site

Technical Specifications

  Coiling Technologies, Inc.
Product Category Compression Springs
Product Name Custom Compression Springs
Material Nickey Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Custom Suspension Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Coil Shape Suspension
Outer Diameter 23.5 inch (597 mm)
Wire diameter 0.1250 to 2.5 inch (3.17 to 63.5 mm)
View Details
Custom Die Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Coil Shape (Die Spring)
Spring Pitch Constant Pitch
View Details