Wide variety of compression springs to meet a diverse range of application needs. In our stock compression springs section, you can search our inventory to find the length, diameter, rate, material, and load strength you require.
| W.B. Jones Spring Company | |
|---|---|
| Product Category | Compression Springs |
| Product Number | 159-B |
| Product Name | Compression Spring (stock) |
| Material | Alloy Steel (Music Wire) |
| End Configuration | Closed (squared) ends |
| Base Unit System | English Design |
| Outer Diameter | 0.2180 inch (5.54 mm) |
| Inner Diameter | 0.1860 inch (4.72 mm) |