Vybronics, Inc. Motors - AC, DC VZ7AL2B169208T

Description
DC Motor Vibration, ERM 12000 RPM 3VDC
Request a Quote Datasheet
Description
DC Motor Vibration, ERM 12000 RPM 3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VZ7AL2B169208T-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1670-VZ7AL2B169208T-ND
Motors - AC, DC 1670-VZ7AL2B169208T-ND
DC Motor Vibration, ERM 12000 RPM 3VDC

DC Motor Vibration, ERM 12000 RPM 3VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VZ7AL2B169208T-ND
Product Name Motors - AC, DC
DC Voltage Range 3.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

PM90-180 48V - 9018048 - parvalux by maxon
parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
FRAMELESS MOTOR - 38FSP12-D02324-X-00 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 5.52 in-oz/amp (39 mN-m/amp)
Output Power 0.3217 HP
View Details
Brushless DC-Flat Motors Series 4221 ... BXT H External rotor technology, with housing -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 10.65 in-oz/amp (75.2 mN-m/amp)
View Details
With High Speed Micro Motor - YHD-R370 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details