Vybronics, Inc. Motors - AC, DC VZ6SCAB0761141

Description
VIBRATION ERM MTR 12K RPM 1.7G
Request a Quote Datasheet
Description
VIBRATION ERM MTR 12K RPM 1.7G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VZ6SCAB0761141-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1670-VZ6SCAB0761141-ND
Motors - AC, DC 1670-VZ6SCAB0761141-ND
VIBRATION ERM MTR 12K RPM 1.7G

VIBRATION ERM MTR 12K RPM 1.7G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VZ6SCAB0761141-ND
Product Name Motors - AC, DC
Commutation Brush
Unlock Full Specs
to access all available technical data

Similar Products

Frameless Brushless DC (BLDC) Motor - DIP214-11-001A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 2.9 In-lbs (3.37 kg-cm)
View Details
DC-Micromotors Series 3863 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 48.0 VDC
Torque Constant 11.29 in-oz/amp (79.7 mN-m/amp)
Rotor Inertia 0.0016 oz-in-sec² (0.0115 kg-cm²)
View Details
Brushed Motors - MMP S22-346I-60V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
DC Voltage Range 60.0 VDC
Continuous Current 5.7 amps
View Details
Brushed DC Geared Motor - GB80 Series (80ZYT-180-24-300) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 24V
Output Power 0.2352 HP
View Details