Pelonis Technologies, Inc. 0.010 Ampere (A) Current (No Load) Precious Metal Brushed Direct Current (DC) Micro Motor PTRF-330T-09500

Description
Precious Metal Brushed DC Motors are a cost efficient solution for applications that require continuous operation with reduced current loads and low power output under low voltage. Their brushes are made of high performance precious metal alloys and they are easy to control and are well suited for battery operated devices because of their low current consumption.
Request a Quote Datasheet
Description
Precious Metal Brushed DC Motors are a cost efficient solution for applications that require continuous operation with reduced current loads and low power output under low voltage. Their brushes are made of high performance precious metal alloys and they are easy to control and are well suited for battery operated devices because of their low current consumption.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.010 Ampere (A) Current (No Load) Precious Metal Brushed Direct Current (DC) Micro Motor - PTRF-330T-09500 - Pelonis Technologies, Inc.
Exton, PA, USA
0.010 Ampere (A) Current (No Load) Precious Metal Brushed Direct Current (DC) Micro Motor
PTRF-330T-09500
0.010 Ampere (A) Current (No Load) Precious Metal Brushed Direct Current (DC) Micro Motor PTRF-330T-09500
Precious Metal Brushed DC Motors are a cost efficient solution for applications that require continuous operation with reduced current loads and low power output under low voltage. Their brushes are made of high performance precious metal alloys and they are easy to control and are well suited for battery operated devices because of their low current consumption.

Precious Metal Brushed DC Motors are a cost efficient solution for applications that require continuous operation with reduced current loads and low power output under low voltage. Their brushes are made of high performance precious metal alloys and they are easy to control and are well suited for battery operated devices because of their low current consumption.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category DC Motors
Product Number PTRF-330T-09500
Product Name 0.010 Ampere (A) Current (No Load) Precious Metal Brushed Direct Current (DC) Micro Motor
Commutation Brush
DC Voltage Range 2.0 to 8.0 VDC
Output Power 1.47E-4 HP
Continuous Current 0.0100 amps
Continuous Torque 0.0 In-lbs (0.0040 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

6800 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Carbon Brushed Direct Current (DC) Micro Motor - PTRS-550SM-6428 - Pelonis Technologies, Inc.
Specs
Commutation Brush
DC Voltage Range 3.6 to 7.2 VDC
Output Power 0.0284 HP
View Details
Flat Motion Series 9 Volt (V) Rated Voltage External Rotor Brushless Direct Current (BLDC) Motor - EC32-9 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Continuous Current 0.3000 amps
Shaft Speed 3720 rpm
View Details
10000 Revolutions Per Minute (rpm) Rated Speed and 2 Millimeter (mm) Height Coin Vibration Direct Current (DC) Micro Motor - PT1020-20-00 - Pelonis Technologies, Inc.
Specs
Commutation Brush
DC Voltage Range 2.5 to 4.0 VDC
Continuous Current 0.0900 amps
View Details
2900 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Carbon Brushed Direct Current (DC) Micro Motor - PTRS-540SM-22210 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 4.5 to 12.0 VDC
View Details