Vybronics, Inc. Motors - AC, DC VZ6SC0A0060081

Description
DC Motor Vibration, ERM 8500 RPM 1.3VDC
Request a Quote Datasheet
Description
DC Motor Vibration, ERM 8500 RPM 1.3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VZ6SC0A0060081-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1670-VZ6SC0A0060081-ND
Motors - AC, DC 1670-VZ6SC0A0060081-ND
DC Motor Vibration, ERM 8500 RPM 1.3VDC

DC Motor Vibration, ERM 8500 RPM 1.3VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VZ6SC0A0060081-ND
Product Name Motors - AC, DC
DC Voltage Range 1.3 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor/Outer Rotor - BO2824N2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
90ECF Brushless DC Slotted Flat Motor with Outer Rotor - 90ECF40 8B 13 - Portescap
Specs
Commutation Brushless
DC Voltage Range 18.0 VDC
Torque Constant 12.67 in-oz/amp (89.47 mN-m/amp)
View Details
Brushed Motors - MMP D22-376D-36V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
DC Voltage Range 36.0 VDC
Continuous Current 6.3 amps
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details