Vybronics, Inc. Motors - AC, DC VZ6DL2B0541192

Description
DC Motor Vibration, ERM 11000 RPM 3VDC
Request a Quote Datasheet
Description
DC Motor Vibration, ERM 11000 RPM 3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VZ6DL2B0541192-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1670-VZ6DL2B0541192-ND
Motors - AC, DC 1670-VZ6DL2B0541192-ND
DC Motor Vibration, ERM 11000 RPM 3VDC

DC Motor Vibration, ERM 11000 RPM 3VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VZ6DL2B0541192-ND
Product Name Motors - AC, DC
DC Voltage Range 3.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

22DCP Athlonix - Graphite Brush DC Motor - 22DCP 32G1 210P 1 - Portescap
Specs
Commutation Brush
DC Voltage Range 15.0 VDC
Torque Constant 2.06 in-oz/amp (14.54 mN-m/amp)
View Details
22B Series BLDC Motor - 3504 - Bodine Electric Company
Bodine Electric Company
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushless DC-Flat Motors Series 4221 ... BXT R External rotor technology, without housing -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 10.65 in-oz/amp (75.2 mN-m/amp)
View Details
 - PGM.P017M0037-01 Brushed coreless gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 24V
View Details