Vybronics, Inc. Motors - AC, DC VZ4TL2B0620044P

Description
DC Motor Vibration, ERM 8000 RPM 3VDC
Request a Quote Datasheet
Description
DC Motor Vibration, ERM 8000 RPM 3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VZ4TL2B0620044P-ND - DigiKey
Thief River Falls, MN, United States
DC Motor Vibration, ERM 8000 RPM 3VDC

DC Motor Vibration, ERM 8000 RPM 3VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VZ4TL2B0620044P-ND
Product Name Motors - AC, DC
DC Voltage Range 3.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 1219 ... G Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 0.9912 in-oz/amp (7 mN-m/amp)
Rotor Inertia 1.84E-6 oz-in-sec² (1.30E-5 kg-cm²)
View Details
 - PT.3033 DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brush
DC Voltage Range 230.0 VDC
Output Power 0.1608 HP
View Details
DC Micro Motor - BDZY5590 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
Torque Motor - TMM Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 79.6 to 10354.0 In-lbs (91.73 to 11939 kg-cm)
Features Torque Motor
View Details