Vybronics, Inc. Motors - AC, DC VZ4TL2B037154E

Description
DC Motor Vibration, ERM 14000 RPM 3VDC
Request a Quote Datasheet
Description
DC Motor Vibration, ERM 14000 RPM 3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VZ4TL2B037154E-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1670-VZ4TL2B037154E-ND
Motors - AC, DC 1670-VZ4TL2B037154E-ND
DC Motor Vibration, ERM 14000 RPM 3VDC

DC Motor Vibration, ERM 14000 RPM 3VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VZ4TL2B037154E-ND
Product Name Motors - AC, DC
DC Voltage Range 3.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Precision DC Coreless Motor - 1515N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 7.4 VDC
Output Power 0.0069 HP
View Details
DC Motors - 2313018 - RS Components, Ltd.
Specs
Output Power 0.0036 HP
Continuous Torque 0.5 In-lbs (0.6122 kg-cm)
Units Metric
View Details
Brushed Motors - MMP TM36-268F-36V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
DC Voltage Range 36.0 VDC
Continuous Current 0.4900 amps
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details