Vybronics, Inc. Motors - AC, DC VZ4TL2B0370055L

Description
Brushed DC Motor Vibration, ERM 10000 RPM 3VDC
Request a Quote Datasheet
Description
Brushed DC Motor Vibration, ERM 10000 RPM 3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VZ4TL2B0370055L-ND - DigiKey
Thief River Falls, MN, United States
Brushed DC Motor Vibration, ERM 10000 RPM 3VDC

Brushed DC Motor Vibration, ERM 10000 RPM 3VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VZ4TL2B0370055L-ND
Product Name Motors - AC, DC
Commutation Brush
Unlock Full Specs
to access all available technical data

Similar Products

16C18 Brush DC High Efficiency Electric Motor - 16C18-204.67 - Portescap
Specs
Commutation Brush
DC Voltage Range 15.0 VDC
Torque Constant 1.18 in-oz/amp (8.3 mN-m/amp)
View Details
24A-Z Series Parallel Shaft DC Gearmotor - 0161 - Bodine Electric Company
Specs
DC Voltage Range 130.0 VDC
Output Power 0.0588 HP
Continuous Current 0.4800 amps
View Details
Brushless DC-Flat Motors Series 2214 ... BXT H External rotor technology, with housing -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 4.56 in-oz/amp (32.2 mN-m/amp)
View Details
 - PBL.3115024-5101 Brushless DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details